3-to-1 HDMI Switch 64-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 033205-TMDS351PAG
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 64TQFP
3:1 Switchable DVI/HDMI Receiver Interface 64-TQFP (10x10)
IC INTERFACE SPECIALIZED 64TQFP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TMDS351PAG | 033205-TMDS351PAG | TMDS351PAG | TMDS351PAG | TMDS351PAG |
| Product Name | TMDS351 3-to-1 HDMI Switch | Interface - Interface - Specialized - TMDS351PAG | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Features | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||||
| Package Type | TQFP | QFP; TQFP; 64-TQFP (10x10) | QFP; TQFP | QFP; TQFP; 64-TQFP | QFP; 64-TQFP |