Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1121DGKR

Description
Win Source Part Number: 969389-TMUX1121DGKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: 1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1121DGKRTR,2 96-TMUX1121DGKRDKR,2 96-TMUX1121DGKRCT Base Product Number: TMUX1121
Request a Quote Datasheet
Description
Win Source Part Number: 969389-TMUX1121DGKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: 1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1121DGKRTR,2 96-TMUX1121DGKRDKR,2 96-TMUX1121DGKRCT Base Product Number: TMUX1121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 969389-TMUX1121DGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
969389-TMUX1121DGKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 969389-TMUX1121DGKR
Win Source Part Number: 969389-TMUX1121DGKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: 1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1121DGKRTR,2 96-TMUX1121DGKRDKR,2 96-TMUX1121DGKRCT Base Product Number: TMUX1121

Win Source Part Number: 969389-TMUX1121DGKR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 300MHz
Charge Injection: 1.5pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -90dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 130mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 6pF, 10pF
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1121DGKRTR,296-TMUX1121DGKRDKR,296-TMUX1121DGKRCT
Base Product Number: TMUX1121

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1121DGKR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1121DGKR
Analog Switches, Multiplexers, Demultiplexers TMUX1121DGKR
IC SWITCH

IC SWITCH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1121DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1121DGKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1121DGKR
IC SWITCH SPST X 2 4OHM 8VSSOP

IC SWITCH SPST X 2 4OHM 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 969389-TMUX1121DGKR TMUX1121DGKR TMUX1121DGKR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD22050N - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details