Manufacturer: Texas Instruments
Win Source Part Number: 845927-TMDS171RGZR
Features: Interface
Package: Reel - TR
Family Name: TMDS171
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
Display Interface IC TMDS171
IC INTERFACE SPECIALIZED 48VQFN
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 845927-TMDS171RGZR | TMDS171RGZR | TMDS171RGZR | TMDS171RGZR | TMDS171RGZR | TMDS171RGZR |
| Product Name | Interface - Interface - Specialized - TMDS171RGZR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Display Interface IC | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Technology | I2C; I²C | I2C; I²C | I2C; I²C | |||
| Supply Voltage | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V |