IC DATACOM, DIGITAL SLIC, PQCC20, PLASTIC, LCC-20, Digital Transmission Interface Product overview: TP3420AV308 from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AV308 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 757597-TP3420AV308
Packaging: Tube
Mounting Style: SMD
Interface: ISDN
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Manufacturer Package: 20-LCC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TP3420
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
DIGITAL SLIC, BASIC, 1 FUNC, PQC
IC TELECOM INTERFACE 20PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-TP3420AV308 | 757597-TP3420AV308 | TP3420AV308 | 815-TP3420AV308 | TP3420AV308 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - TP3420AV308 | Integrated Circuits (ICs) - Interface - Telecom | IC TELECOM INTERFACE 20PLCC | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Operating Temperature | 0 C (32 F) | ||||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other | 5V; Other; 5V | Other; 4.75V ~ 5.25V | |
| Package Type | 20-LCC (J-Lead) | 20-LCC (J-Lead) |