Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RUCR TS3A4751RUCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274309-TS3A4751RUCR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB at 1MHz Channel-to-Channel Matching (ΔRon): 30mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4751 Categories: Integrated Circuits Supplier Device Package: 14-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-XFQFN On-State Resistance (Maximum): 900mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): AS1751V; ADG812YCP; AS1751V-T; ADG812YRU-REEL; Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: TS3A4751 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.6V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274309-TS3A4751RUCR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB at 1MHz Channel-to-Channel Matching (ΔRon): 30mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4751 Categories: Integrated Circuits Supplier Device Package: 14-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-XFQFN On-State Resistance (Maximum): 900mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): AS1751V; ADG812YCP; AS1751V-T; ADG812YRU-REEL; Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: TS3A4751 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.6V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RUCR - 1274309-TS3A4751RUCR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RUCR
1274309-TS3A4751RUCR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RUCR 1274309-TS3A4751RUCR
Manufacturer: Texas Instruments Win Source Part Number: 1274309-TS3A4751RUCR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB at 1MHz Channel-to-Channel Matching (ΔRon): 30mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4751 Categories: Integrated Circuits Supplier Device Package: 14-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-XFQFN On-State Resistance (Maximum): 900mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): AS1751V; ADG812YCP; AS1751V-T; ADG812YRU-REEL; Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: TS3A4751 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.6V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1274309-TS3A4751RUCR
Packaging: Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 125MHz
Charge Injection: 3pC
Crosstalk: -95dB at 1MHz
Channel-to-Channel Matching (ΔRon): 30mOhm
Channel Capacitance (CS(off), CD(off)): 23pF, 20pF
Family Name: TS3A4751
Categories: Integrated Circuits
Supplier Device Package: 14-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-XFQFN
On-State Resistance (Maximum): 900mOhm
Switch Time (Ton, Toff) (Maximum): 14ns, 9ns
Current - Leakage (IS(off)) (Maximum): 2nA
Alternative Parts (Cross-Reference): AS1751V; ADG812YCP; AS1751V-T; ADG812YRU-REEL;
Introduction Date: March 24, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TS3A4751
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.6V ~ 3.6V

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A4751RUCR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS3A4751RUCR
Analog Switches, Multiplexers, Demultiplexers TS3A4751RUCR
IC SWITCH QUAD SPST 14QFN

IC SWITCH QUAD SPST 14QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RUCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A4751RUCR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A4751RUCR
IC SW SPST-NOX4 900MOHM 14QFN

IC SW SPST-NOX4 900MOHM 14QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1274309-TS3A4751RUCR TS3A4751RUCR TS3A4751RUCR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RUCR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32176-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers