Win Source Part Number: 1100579-TMUX1574DYYR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 4.5Ohm
-3db Bandwidth: 2GHz
Charge Injection: 3.5pC
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 70mOhm
Voltage - Supply, Single (V+): 1.5V ~ 5.5V
Voltage - Supply, Dual (V±): 1.5V ~ 5.5V
Switch Time (Ton, Toff) (Max): 35µs, 95ns
Channel Capacitance (CS(off), CD(off)): 3.5pF, 3.5pF
Package / Case: SOT-23-16 Thin, SOT-23 Variant
Supplier Device Package: 16-SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1574DYYRTR,2
Base Product Number: TMUX1574
IC SWITCH QUAD SPDT 16SOT-23
IC SWITCH SPDTX4 4.5OHM 16SOT23
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1100579-TMUX1574DYYR | TMUX1574DYYR | TMUX1574DYYR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |