Manufacturer: Texas Instruments
Win Source Part Number: 1271677-TP13067BN
Packaging: Tube
Type: PCM, Filter
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 4.75 V ~ 5.25 V
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Part Status: Obsolete(EOL)
Family Name: TP13067B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): TP13067BDW; TP13067BDWR;
Introduction Date: May 01, 1990
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PCM Codec 1ADC / 1DAC Ch 20-Pin PDIP Product overview: TP13067BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP13067BN can be used for catalog matching and distributor lookup.
PCM, Filter Interface 8 b Serial 20-PDIP
IC COMBO CODEC/FILTER 20-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1271677-TP13067BN | 716-TP13067BN | TP13067BN | TP13067BN |
| Product Name | Interface - Interface - CODECs - TP13067BN | Interface Transceiver IC | CODECS | CODECS |
| Device Type | Sensor Interface | Transceiver | Codec | PCM, Filter |