Manufacturer: Texas Instruments
Win Source Part Number: 1321100-TPS66021YBGR
Category: Integrated Circuits (ICs)>Interface>Anal
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Supply, Single (V+): 4.5V ~ 5.5V
Voltage - Supply, Dual (V±): 4.5V ~ 5.5V
Number of Channels: 1
Supplier Device Package: 28-DSBGA (1.61x2.81)
Temperature Range - Operating: -10°C ~ 85°C
Case / Package: 28-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS66021YBGRDKR,
Base Product Number: TPS66021
RoHS Status: ROHS3 Compliant
SOURCE AND SINK POWER MULTIPEXER
SOURCE AND SINK POWER MULTIPEXER
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1321100-TPS66021YBGR | TPS66021YBGR | TPS66021YBGR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Device Type | Sensor Interface | Sensor Interface |