Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1108RSVR

Description
Win Source Part Number: 973648-TMUX1108RSVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 4Ohm -3db Bandwidth: 90MHz Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -65dB ~ -45dB @ 1MHz ~ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ) Channel Capacitance (CS(off), CD(off)): 7pF, 60pF Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53257-6,296-5325 7-1,296-53257-2 Base Product Number: TMUX1108
Request a Quote Datasheet
Description
Win Source Part Number: 973648-TMUX1108RSVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 4Ohm -3db Bandwidth: 90MHz Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -65dB ~ -45dB @ 1MHz ~ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ) Channel Capacitance (CS(off), CD(off)): 7pF, 60pF Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53257-6,296-5325 7-1,296-53257-2 Base Product Number: TMUX1108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 973648-TMUX1108RSVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
973648-TMUX1108RSVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 973648-TMUX1108RSVR
Win Source Part Number: 973648-TMUX1108RSVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 4Ohm -3db Bandwidth: 90MHz Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -65dB ~ -45dB @ 1MHz ~ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ) Channel Capacitance (CS(off), CD(off)): 7pF, 60pF Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53257-6,296-5325 7-1,296-53257-2 Base Product Number: TMUX1108

Win Source Part Number: 973648-TMUX1108RSVR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 90MHz
Charge Injection: -1pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -65dB ~ -45dB @ 1MHz ~ 10MHz
Channel-to-Channel Matching (ΔRon): 130mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ)
Channel Capacitance (CS(off), CD(off)): 7pF, 60pF
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53257-6,296-53257-1,296-53257-2
Base Product Number: TMUX1108

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1108RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1108RSVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1108RSVR
IC MUX 8:1 4OHM 16UQFN

IC MUX 8:1 4OHM 16UQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1108RSVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1108RSVR
Analog Switches, Multiplexers, Demultiplexers TMUX1108RSVR
IC SWITCH SINGLE 16UQFN

IC SWITCH SINGLE 16UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 973648-TMUX1108RSVR TMUX1108RSVR TMUX1108RSVR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface Transceiver IC - 702-SI3210M-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details