Texas Instruments High-Performance Analog Interface - Interface - CODECs - TP3067BN TP3067BN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1110988-TP3067BN Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1110988-TP3067BN Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TP3067BN - 1110988-TP3067BN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3067BN
1110988-TP3067BN
Interface - Interface - CODECs - TP3067BN 1110988-TP3067BN
Manufacturer: Texas Instruments Win Source Part Number: 1110988-TP3067BN Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110988-TP3067BN
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: Through Hole
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TP3067BN
Interface Transceiver IC 716-TP3067BN
Serial Interface PCM Codec Product overview: TP3067BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067BN can be used for catalog matching and distributor lookup.

Serial Interface PCM Codec Product overview: TP3067BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-10796-5-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface 8 b Serial 20-PDIP

PCM, Filter Interface 8 b Serial 20-PDIP

Buy Now Datasheet
CODECS TP3067BN
IC COMBO CODEC/FILTER 20-DIP

IC COMBO CODEC/FILTER 20-DIP

Supplier's Site Datasheet
CODECS - TP3067BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
TP3067BN
CODECS TP3067BN
PCM, Filter Interface 8 b Serial 20-PDIP

PCM, Filter Interface 8 b Serial 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1110988-TP3067BN 716-TP3067BN 296-10796-5-ND TP3067BN TP3067BN
Product Name Interface - Interface - CODECs - TP3067BN Interface Transceiver IC CODECS CODECS CODECS
Device Type Sensor Interface Transceiver Codec PCM, Filter Codec
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 20-PDIP DIP DIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 710-CS7282BM - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details