PCM, Filter Interface 8 b Serial 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 133780-TP3064BDW
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): TP3070V-G/NOPB; TP3064BDWR; TP3070VG;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Serial Interface PCM Codec Product overview: TP3064BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3064BDW can be used for catalog matching and distributor lookup.
IC COMBO CODEC/FILTER 20-SOIC
PCM, Filter Interface 8 b Serial 20-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-10791-5-ND | 133780-TP3064BDW | 716-TP3064BDW | TP3064BDW | TP3064BDW |
| Product Name | CODECS | Interface - Interface - CODECs - TP3064BDW | Interface Transceiver IC | CODECS | CODECS |
| Technology | Serial | ||||
| Device Type | Codec | Sensor Interface | Transceiver | PCM, Filter | Codec |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |