Texas Instruments TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) TP3404V/63SN

Description
Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC
Request a Quote Datasheet
Description
Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) - TP3404V/63SN - Texas Instruments
Dallas, TX, United States
TP3404 Quad Digital Adapter for Subscriber Loops (QDASL)
TP3404V/63SN
TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) TP3404V/63SN
Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC

Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
702-TP3404V/63SN
Quad Interface Transceiver IC 702-TP3404V/63SN
Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC Product overview: TP3404V/63SN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3404V/63SN can be used for catalog matching and distributor lookup.

Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC Product overview: TP3404V/63SN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3404V/63SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - TP3404V/63SN - 797768-TP3404V/63SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TP3404V/63SN
797768-TP3404V/63SN
Interface - Interface - Telecom - TP3404V/63SN 797768-TP3404V/63SN
Manufacturer: Texas Instruments Win Source Part Number: 797768-TP3404V/63SN Packaging: Reel package Package: 28-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Function: Digital Adapter for Subscriber Loops (DASL) Interface: TDM Family Name: TP3404 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 797768-TP3404V/63SN
Packaging: Reel package
Package: 28-LCC (J-Lead)
Number of Circuits: 4
Mounting: SMD
Function: Digital Adapter for Subscriber Loops (DASL)
Interface: TDM
Family Name: TP3404
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - TP3404V/63SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TP3404V/63SN
Integrated Circuits (ICs) - Interface - Telecom TP3404V/63SN
IC TELECOM INTERFACE 28PLCC

IC TELECOM INTERFACE 28PLCC

Supplier's Site
Telecom - TP3404V/63SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Digital Adapter for Subscriber Loops (DASL) 28-PLCC (11.51x11.51)

Telecom IC Digital Adapter for Subscriber Loops (DASL) 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TP3404V/63SN 702-TP3404V/63SN 797768-TP3404V/63SN TP3404V/63SN TP3404V/63SN
Product Name TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) Quad Interface Transceiver IC Interface - Interface - Telecom - TP3404V/63SN Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - DP83223V-1 - Rochester Electronics
Specs
Technology Ethernet
Device Type Transceiver
Package Type LDCC28
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMW/883 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers