3-to-1 HDMI Switch 64-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081551-TMDS351PAGR
Packaging: Reel - TR
Mounting: Surface Mount
Family Name: TMDS351
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TMDS351PAG;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC INTERFACE SPECIALIZED 64TQFP
IC INTERFACE SPECIALIZED 64TQFP
3:1 Switchable DVI/HDMI Receiver Interface 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TMDS351PAGR | 081551-TMDS351PAGR | TMDS351PAGR | TMDS351PAGR | TMDS351PAGR |
| Product Name | TMDS351 3-to-1 HDMI Switch | Interface - Interface - Specialized - TMDS351PAGR | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Features | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||||
| Package Type | TQFP | QFP; TQFP; 64-TQFP (10x10) | QFP; 64-TQFP | QFP; TQFP | QFP; TQFP; 64-TQFP |