HDMI Companion Chip with 5V Load Switch, Level-Shifter, and ESD Clamp 15-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 130704-TPD5S116YFFR
Packaging: Reel - TR
Applications: Cell Phones, Media Players
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 15-DSBGA
Supply Voltage - Operating: 1.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Cell Phones, Media Players Interface 15-DSBGA
IC INTERFACE SPECIALIZED 15DSBGA
IC INTERFACE SPECIALIZED 15DSBGA
Interface - Specialized HDMI Companion Chip
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPD5S116YFFR | 130704-TPD5S116YFFR | TPD5S116YFFR | TPD5S116YFFR | TPD5S116YFFR | TPD5S116YFFR |
| Product Name | TPD5S116 HDMI Companion Chip with 5V Load Switch, Level-Shifter, and ESD Clamp | Interface - Interface - Specialized - TPD5S116YFFR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Interface - Specialized |
| Features | RoHS | RoHS | RoHS |