Win Source Part Number: 1187208-TMUX6113PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 160Ohm
-3db Bandwidth: 800MHz
Charge Injection: 0.6pC
Current - Leakage (IS(off)) (Max): 20pA
Crosstalk: -100dB ~ -115dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2.5Ohm
Voltage - Supply, Single (V+): 10V ~ 16.5V
Voltage - Supply, Dual (V±): ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max): 78ns, 68ns
Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.4pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53263-1,296-5326
Base Product Number: TMUX6113
IC SWITCH SPST QUAD 16TSSOP
IC SWITCH SPSTX4 160OHM 16TSSOP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1187208-TMUX6113PWR | TMUX6113PWR | TMUX6113PWR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |