Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132L0YFFR TPS65132L0YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805130-TPS65132L0YFF R Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 805130-TPS65132L0YFF R Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132L0YFFR - 805130-TPS65132L0YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132L0YFFR
805130-TPS65132L0YFFR
PMIC - PMIC - Display Drivers - TPS65132L0YFFR 805130-TPS65132L0YFFR
Manufacturer: Texas Instruments Win Source Part Number: 805130-TPS65132L0YFF R Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 805130-TPS65132L0YFFR
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Current - Supply: 540μA
Display Type: LCD, OLED
Supplier Device Package: 15-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 15-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Display Drivers - TPS65132L0YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132L0YFFR
Display Drivers TPS65132L0YFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 805130-TPS65132L0YFFR TPS65132L0YFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132L0YFFR Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - CG6897DS - Rochester Electronics
Infineon Technologies AG
Specs
Technology USB
Features RoHS
Package Type QFN56
View Details