Texas Instruments TPD12S521 HDMI Transmitter Port Protection and Interface Device TPD12S521DBTRG4

Description
HDMI Transmitter Port Protection and Interface Device 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
HDMI Transmitter Port Protection and Interface Device 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPD12S521 HDMI Transmitter Port Protection and Interface Device - TPD12S521DBTRG4 - Texas Instruments
Dallas, TX, United States
TPD12S521 HDMI Transmitter Port Protection and Interface Device
TPD12S521DBTRG4
TPD12S521 HDMI Transmitter Port Protection and Interface Device TPD12S521DBTRG4
HDMI Transmitter Port Protection and Interface Device 38-TSSOP -40 to 85

HDMI Transmitter Port Protection and Interface Device 38-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - TPD12S521DBTRG4 - 092102-TPD12S521DBTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TPD12S521DBTRG4
092102-TPD12S521DBTRG4
Interface - Interface - Specialized - TPD12S521DBTRG4 092102-TPD12S521DBTRG4
Manufacturer: Texas Instruments Win Source Part Number: 092102-TPD12S521DBTR G4 Packaging: Reel - TR Applications: Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Supply Voltage - Operating: 5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 092102-TPD12S521DBTRG4
Packaging: Reel - TR
Applications: Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Supply Voltage - Operating: 5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
Specialized - TPD12S521DBTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPD12S521DBTRG4
Specialized TPD12S521DBTRG4
Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 38-TSSOP

Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 38-TSSOP

Buy Now
Interface - Specialized - TPD12S521DBTRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TPD12S521DBTRG4
Interface - Specialized TPD12S521DBTRG4
IC INTERFACE SPECIALIZED 38TSSOP

IC INTERFACE SPECIALIZED 38TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TPD12S521DBTRG4
Integrated Circuits (ICs) - Interface - Specialized TPD12S521DBTRG4
IC INTERFACE SPECIALIZED 38TSSOP

IC INTERFACE SPECIALIZED 38TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Interface - Specialized
TPD12S521DBTRG4
Interface - Specialized TPD12S521DBTRG4
Interface - Specialized HDMI Transmitter Port Protection

Interface - Specialized HDMI Transmitter Port Protection

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPD12S521DBTRG4 092102-TPD12S521DBTRG4 TPD12S521DBTRG4 TPD12S521DBTRG4 TPD12S521DBTRG4 TPD12S521DBTRG4
Product Name TPD12S521 HDMI Transmitter Port Protection and Interface Device Interface - Interface - Specialized - TPD12S521DBTRG4 Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Transmitter Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4067BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers
Specs
Device Type Transceiver
Operating Temperature -45 C (-49 F)
Pins 16 #
View Details
2 suppliers