Win Source Part Number: 1370740-TPS25821DSST
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x2)
Base Product Number: TPS25821
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Interface: USB
IC INTERFACE SPECIALIZED 12WSON
IC INTERFACE SPECIALIZED 12WSON
Controller Interface 12-WSON (3x2)
IC INTERFACE SPECIALIZED 12WSON
USB Interface IC TPS2582x USB Type-C 1.5-A Source Controller and Power Switch 12-WSON -40 to 125
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370740-TPS25821DSST | TPS25821DSST | TPS25821DSST | TPS25821DSST | TPS25821DSST | TPS25821DSST |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized | USB Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | ||
| Technology | USB; USB | USB; USB | USB; USB |