MICROWIRE Interface Device (MID) 28-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 116304-TP3465V/63SN
Packaging: Reel - TR
Applications: ISDN
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
ISDN Interface 28-PLCC (11.51x11.51)
IC INTERFACE SPECIALIZED 28PLCC
IC INTERFACE SPECIALIZED 28PLCC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3465V/63SN | 116304-TP3465V/63SN | TP3465V/63SN | TP3465V/63SN | TP3465V/63SN |
| Product Name | TP3465 MICROWIRE Interface Device (MID) | Interface - Interface - Specialized - TP3465V/63SN | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | TP3465 MICROWIRE Interface Device (MID) | Sensor Interface | Sensor Interface |