Texas Instruments TPIC71002-Q1 Automotive Catalog Two-Channel Squib Driver TPIC71002TDCARQ1

Description
Automotive Catalog Two-Channel Squib Driver 48-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Two-Channel Squib Driver 48-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC71002-Q1 Automotive Catalog Two-Channel Squib Driver - TPIC71002TDCARQ1 - Texas Instruments
Dallas, TX, United States
TPIC71002-Q1 Automotive Catalog Two-Channel Squib Driver
TPIC71002TDCARQ1
TPIC71002-Q1 Automotive Catalog Two-Channel Squib Driver TPIC71002TDCARQ1
Automotive Catalog Two-Channel Squib Driver 48-HTSSOP -40 to 125

Automotive Catalog Two-Channel Squib Driver 48-HTSSOP -40 to 125

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 983254-TPIC71002TDCARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
983254-TPIC71002TDCARQ1
Integrated Circuits (ICs) - Interface - Specialized 983254-TPIC71002TDCARQ1
Win Source Part Number: 983254-TPIC71002TDCA RQ1 Category: Integrated Circuits (ICs)>Interface - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Airbag Standard Package: 2,000 Mounting: SMD (SMT) Interface: SPI Serial Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Supplier Device Package: 48-HTSSOP ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42373-2,TPIC7100 2TDCARQ1-ND,296-4237 3-6,-296-42373-1-ND, TEXTISTPIC71002TDCAR Q1,2156-TPIC71002TDC ARQ1,296-42373-1 Base Product Number: TPIC71002

Win Source Part Number: 983254-TPIC71002TDCARQ1
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Airbag
Standard Package: 2,000
Mounting: SMD (SMT)
Interface: SPI Serial
Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 48-HTSSOP
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42373-2,TPIC71002TDCARQ1-ND,296-42373-6,-296-42373-1-ND,TEXTISTPIC71002TDCARQ1,2156-TPIC71002TDCARQ1,296-42373-1
Base Product Number: TPIC71002

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TPIC71002TDCARQ1
Integrated Circuits (ICs) - Interface - Specialized TPIC71002TDCARQ1
IC INTFACE SPECIALIZED 48HTSSOP

IC INTFACE SPECIALIZED 48HTSSOP

Supplier's Site
Interface - Specialized - TPIC71002TDCARQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TPIC71002TDCARQ1
Interface - Specialized TPIC71002TDCARQ1
IC INTFACE SPECIALIZED 48HTSSOP

IC INTFACE SPECIALIZED 48HTSSOP

Supplier's Site Datasheet
Specialized - TPIC71002TDCARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPIC71002TDCARQ1
Specialized TPIC71002TDCARQ1
Airbag Interface 48-HTSSOP

Airbag Interface 48-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPIC71002TDCARQ1 983254-TPIC71002TDCARQ1 TPIC71002TDCARQ1 TPIC71002TDCARQ1 TPIC71002TDCARQ1
Product Name TPIC71002-Q1 Automotive Catalog Two-Channel Squib Driver Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers