Win Source Part Number: 971265-TMUX7209RUMR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: 4PST
On-State Resistance (Max): 5.5Ohm
-3db Bandwidth: 51MHz
Charge Injection: -5pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 200mOhm
Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V
Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max): 205ns, 268ns
Channel Capacitance (CS(off), CD(off)): 15pF, 67pF
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX7209RUMRTR
IC SWITCH 4PST X 2 5.5OHM 16WQFN
IC MULTIPLEXER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 971265-TMUX7209RUMR | TMUX7209RUMR | TMUX7209RUMR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |