Texas Instruments TS2PCIE412 4-channel PCIe 8:16 Multiplexer/Demultiplexer Passive FET Switch TS2PCIE412RUAR

Description
4-channel PCIe 8:16 Multiplexer/Demultip lexer Passive FET Switch 42-WQFN -40 to 85
Request a Quote Datasheet
Description
4-channel PCIe 8:16 Multiplexer/Demultip lexer Passive FET Switch 42-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS2PCIE412 4-channel PCIe 8:16 Multiplexer/Demultiplexer Passive FET Switch - TS2PCIE412RUAR - Texas Instruments
Dallas, TX, United States
TS2PCIE412 4-channel PCIe 8:16 Multiplexer/Demultiplexer Passive FET Switch
TS2PCIE412RUAR
TS2PCIE412 4-channel PCIe 8:16 Multiplexer/Demultiplexer Passive FET Switch TS2PCIE412RUAR
4-channel PCIe 8:16 Multiplexer/Demultip lexer Passive FET Switch 42-WQFN -40 to 85

4-channel PCIe 8:16 Multiplexer/Demultiplexer Passive FET Switch 42-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches - Special Purpose - TS2PCIE412RUAR - 035029-TS2PCIE412RUAR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS2PCIE412RUAR
035029-TS2PCIE412RUAR
Interface - Interface - Analog Switches - Special Purpose - TS2PCIE412RUAR 035029-TS2PCIE412RUAR
Manufacturer: Texas Instruments Win Source Part Number: 035029-TS2PCIE412RUA R Packaging: Reel - TR Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Max On Resistance: 18 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035029-TS2PCIE412RUAR
Packaging: Reel - TR
Applications: PCIe
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Max On Resistance: 18 Ohm
Case / Package: 42-WQFN (3.5x9.0)
Single Supply Voltage (V+): 1.5 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
TS2PCIE412RUAR
PCI Interface IC TS2PCIE412RUAR
PCI Interface IC 4CH PCIe 8:16 Mux/ Demux Passive FET Sw

PCI Interface IC 4CH PCIe 8:16 Mux/ Demux Passive FET Sw

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS2PCIE412RUAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS2PCIE412RUAR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS2PCIE412RUAR
IC PCIE MUX/DMUX 4CH 8:16 42-QFN

IC PCIE MUX/DMUX 4CH 8:16 42-QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TS2PCIE412RUAR 035029-TS2PCIE412RUAR TS2PCIE412RUAR TS2PCIE412RUAR
Product Name TS2PCIE412 4-channel PCIe 8:16 Multiplexer/Demultiplexer Passive FET Switch Interface - Interface - Analog Switches - Special Purpose - TS2PCIE412RUAR PCI Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type TS2PCIE412 4-channel PCIe 8:16 Multiplexer/Demultiplexer Passive FET Switch Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers