Win Source Part Number: 993512-TMUX1109PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 135MHz
Charge Injection: -1pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -90dB ~ -80dB @ 1MHz ~ 10MHz
Channel-to-Channel Matching (ΔRon): 180mOhm
Voltage - Supply, Dual (V±): ±2.75V
Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ)
Channel Capacitance (CS(off), CD(off)): 7.5pF, 32pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53438-6,296-5343
Base Product Number: TMUX1109
IC MUX DUAL 4:1 4OHM 16TSSOP
IC SWITCH DUAL 16TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 993512-TMUX1109PWR | TMUX1109PWR | TMUX1109PWR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |