Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4741DGKR TS3A4741DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274305-TS3A4741DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4741 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): MAX4741EUA+T; MAX4741EUA-T; MAX4741EUA; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Imaging, Video & Vision, Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274305-TS3A4741DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4741 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): MAX4741EUA+T; MAX4741EUA-T; MAX4741EUA; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Imaging, Video & Vision, Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4741DGKR - 1274305-TS3A4741DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4741DGKR
1274305-TS3A4741DGKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4741DGKR 1274305-TS3A4741DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1274305-TS3A4741DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4741 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): MAX4741EUA+T; MAX4741EUA-T; MAX4741EUA; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Imaging, Video & Vision, Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1274305-TS3A4741DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Operating Supply Voltage: 1.6 V ~ 3.6 V
Switch Circuit: SPST - NO
-3db Bandwidth: 125MHz
Charge Injection: 3pC
Crosstalk: -95dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Channel Capacitance (CS(off), CD(off)): 23pF, 20pF
Family Name: TS3A4741
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
On-State Resistance (Maximum): 900 mOhm
Switch Time (Ton, Toff) (Maximum): 14ns, 9ns
Current - Leakage (IS(off)) (Maximum): 2nA
Alternative Parts (Cross-Reference): MAX4741EUA+T; MAX4741EUA-T; MAX4741EUA;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Audio, Imaging, Video & Vision, Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4741DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A4741DGKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A4741DGKR
IC SW SPST-NOX2 900MOHM 8VSSOP

IC SW SPST-NOX2 900MOHM 8VSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TS3A4741DGKR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS3A4741DGKR
Analog Switches, Multiplexers, Demultiplexers TS3A4741DGKR
IC SWITCH DUAL SPST 8VSSOP

IC SWITCH DUAL SPST 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1274305-TS3A4741DGKR TS3A4741DGKR TS3A4741DGKR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4741DGKR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.6 V ~ 3.6 V Other; 1.6V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB2070NV2.4GICC - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 28-LCC (J-Lead)
View Details
2 suppliers