Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159PWRG4 TS3A44159PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274304-TS3A44159PWR G4 Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 35MHz Charge Injection: 139pC Crosstalk: -73dB at 100kHz Channel-to-Channel Matching (ΔRon): 50mOhm Channel Capacitance (CS(off), CD(off)): 50pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 450mOhm Switch Time (Ton, Toff) (Maximum): 23ns, 32ns Current - Leakage (IS(off)) (Maximum): 20nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 4.3V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274304-TS3A44159PWR G4 Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 35MHz Charge Injection: 139pC Crosstalk: -73dB at 100kHz Channel-to-Channel Matching (ΔRon): 50mOhm Channel Capacitance (CS(off), CD(off)): 50pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 450mOhm Switch Time (Ton, Toff) (Maximum): 23ns, 32ns Current - Leakage (IS(off)) (Maximum): 20nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 4.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159PWRG4 - 1274304-TS3A44159PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159PWRG4
1274304-TS3A44159PWRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159PWRG4 1274304-TS3A44159PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1274304-TS3A44159PWR G4 Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 35MHz Charge Injection: 139pC Crosstalk: -73dB at 100kHz Channel-to-Channel Matching (ΔRon): 50mOhm Channel Capacitance (CS(off), CD(off)): 50pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 450mOhm Switch Time (Ton, Toff) (Maximum): 23ns, 32ns Current - Leakage (IS(off)) (Maximum): 20nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 4.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1274304-TS3A44159PWRG4
Packaging: Reel
Switch Circuit: SPDT
-3db Bandwidth: 35MHz
Charge Injection: 139pC
Crosstalk: -73dB at 100kHz
Channel-to-Channel Matching (ΔRon): 50mOhm
Channel Capacitance (CS(off), CD(off)): 50pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 450mOhm
Switch Time (Ton, Toff) (Maximum): 23ns, 32ns
Current - Leakage (IS(off)) (Maximum): 20nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.65V ~ 4.3V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A44159PWRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A44159PWRG4
IC SWITCH SPDTX4 450MOHM 16TSSOP

IC SWITCH SPDTX4 450MOHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274304-TS3A44159PWRG4 TS3A44159PWRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159PWRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details