TMUX1208RSVR -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Texas Instruments
Analog Switches, Multiplexers, Demultiplexers
TMUX1208RSVR
Description
IC SWITCH SINGLE 16UQFN
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC SWITCH SINGLE 16UQFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1208RSVR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
TMUX1208RSVR |
TMUX1208RSVR |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Supply Voltage
|
Other; 1.08V ~ 5.5V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Features
RoHS
Operating Temperature
-25 C (-13 F)
View Details
6 suppliers
Device Type
Front End
Package Type
34-WFQFN Exposed Pad
Pins
34 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.13V ~ 3.47V
View Details
5 suppliers