Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6213RUMR

Description
Win Source Part Number: 1383681-TMUX6213RUMR Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Switch Circuit: SPST - NO/NC On-State Resistance (Max): 3.1Ohm -3db Bandwidth: 50MHz Charge Injection: 78pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 4.5V ~ 36V Voltage - Supply, Dual (V±): ±4.5V ~ 18V Switch Time (Ton, Toff) (Max): 180ns, 200ns Channel Capacitance (CS(off), CD(off)): 28pF, 45pF Mounting Type: Surface Mount Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383681-TMUX6213RUMR Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Switch Circuit: SPST - NO/NC On-State Resistance (Max): 3.1Ohm -3db Bandwidth: 50MHz Charge Injection: 78pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 4.5V ~ 36V Voltage - Supply, Dual (V±): ±4.5V ~ 18V Switch Time (Ton, Toff) (Max): 180ns, 200ns Channel Capacitance (CS(off), CD(off)): 28pF, 45pF Mounting Type: Surface Mount Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1383681-TMUX6213RUMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1383681-TMUX6213RUMR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1383681-TMUX6213RUMR
Win Source Part Number: 1383681-TMUX6213RUMR Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Switch Circuit: SPST - NO/NC On-State Resistance (Max): 3.1Ohm -3db Bandwidth: 50MHz Charge Injection: 78pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 4.5V ~ 36V Voltage - Supply, Dual (V±): ±4.5V ~ 18V Switch Time (Ton, Toff) (Max): 180ns, 200ns Channel Capacitance (CS(off), CD(off)): 28pF, 45pF Mounting Type: Surface Mount Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383681-TMUX6213RUMR
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
On-State Resistance (Max): 3.1Ohm
-3db Bandwidth: 50MHz
Charge Injection: 78pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -93dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 4.5V ~ 36V
Voltage - Supply, Dual (V±): ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max): 180ns, 200ns
Channel Capacitance (CS(off), CD(off)): 28pF, 45pF
Mounting Type: Surface Mount
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX6213RUMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX6213RUMR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6213RUMR
IC SW SPST-NO/NCX4 3.1OHM 16WQFN

IC SW SPST-NO/NCX4 3.1OHM 16WQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX6213RUMR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX6213RUMR
Analog Switches, Multiplexers, Demultiplexers TMUX6213RUMR
IC MULTIPLEXER

IC MULTIPLEXER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1383681-TMUX6213RUMR TMUX6213RUMR TMUX6213RUMR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 2907PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP
View Details