Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7234RRQR

Description
Win Source Part Number: 1352782-TMUX7234RRQR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (4x4) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPDT - NO/NC On-State Resistance (Max): 5.8Ohm Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V Voltage - Supply, Dual (V±): ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 100ns, 90ns -3db Bandwidth: 92MHz Charge Injection: 3pC Channel Capacitance (CS(off), CD(off)): 16pF, 26pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -105dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1352782-TMUX7234RRQR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (4x4) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPDT - NO/NC On-State Resistance (Max): 5.8Ohm Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V Voltage - Supply, Dual (V±): ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 100ns, 90ns -3db Bandwidth: 92MHz Charge Injection: 3pC Channel Capacitance (CS(off), CD(off)): 16pF, 26pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -105dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1352782-TMUX7234RRQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1352782-TMUX7234RRQR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1352782-TMUX7234RRQR
Win Source Part Number: 1352782-TMUX7234RRQR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (4x4) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPDT - NO/NC On-State Resistance (Max): 5.8Ohm Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V Voltage - Supply, Dual (V±): ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 100ns, 90ns -3db Bandwidth: 92MHz Charge Injection: 3pC Channel Capacitance (CS(off), CD(off)): 16pF, 26pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -105dB @ 1MHz

Win Source Part Number: 1352782-TMUX7234RRQR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (4x4)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 4
Switch Circuit: SPDT - NO/NC
On-State Resistance (Max): 5.8Ohm
Channel-to-Channel Matching (ΔRon): 200mOhm
Voltage - Supply, Single (V+): 4.5V ~ 44V
Voltage - Supply, Dual (V±): ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max): 100ns, 90ns
-3db Bandwidth: 92MHz
Charge Injection: 3pC
Channel Capacitance (CS(off), CD(off)): 16pF, 26pF
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -105dB @ 1MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX7234RRQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX7234RRQR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7234RRQR
IC SW SPDT-NO/NCX4 5.8OHM 20WQFN

IC SW SPDT-NO/NCX4 5.8OHM 20WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1352782-TMUX7234RRQR TMUX7234RRQR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface Transceiver IC - 754-IFX1021SJXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 7V ~ 27V
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transmitter
Supply Voltage Other; 3V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 998859-74HC4852D,118 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
3 suppliers