Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6123DGSR

Description
Win Source Part Number: 1006911-TMUX6123DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 165Ohm -3db Bandwidth: 630MHz Charge Injection: 0.51pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -110dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.4Ohm Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 86ns, 76ns Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.2pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53449-1,296-5344 9-2,296-53449-6 Base Product Number: TMUX6123
Request a Quote Datasheet
Description
Win Source Part Number: 1006911-TMUX6123DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 165Ohm -3db Bandwidth: 630MHz Charge Injection: 0.51pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -110dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.4Ohm Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 86ns, 76ns Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.2pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53449-1,296-5344 9-2,296-53449-6 Base Product Number: TMUX6123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1006911-TMUX6123DGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1006911-TMUX6123DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1006911-TMUX6123DGSR
Win Source Part Number: 1006911-TMUX6123DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 165Ohm -3db Bandwidth: 630MHz Charge Injection: 0.51pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -110dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.4Ohm Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 86ns, 76ns Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.2pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53449-1,296-5344 9-2,296-53449-6 Base Product Number: TMUX6123

Win Source Part Number: 1006911-TMUX6123DGSR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 165Ohm
-3db Bandwidth: 630MHz
Charge Injection: 0.51pC
Current - Leakage (IS(off)) (Max): 20pA
Crosstalk: -110dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2.4Ohm
Voltage - Supply, Dual (V±): ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max): 86ns, 76ns
Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.2pF
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53449-1,296-53449-2,296-53449-6
Base Product Number: TMUX6123

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX6123DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX6123DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6123DGSR
IC SWITCH SPSTX2 165OHM 10VSSOP

IC SWITCH SPSTX2 165OHM 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1006911-TMUX6123DGSR TMUX6123DGSR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260804-SI32260-C-GM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - CODECs - AD1838AASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details