Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Specialized TPS25821DSSR

Description
Win Source Part Number: 964796-TPS25821DSSR Category: Integrated Circuits (ICs)>Interface - Specialized Series: TPS25821 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x2) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51888-1,296-5188 8-2,TPS25821DSSR-ND, 296-51888-6 Base Product Number: TPS25821
Request a Quote Datasheet
Description
Win Source Part Number: 964796-TPS25821DSSR Category: Integrated Circuits (ICs)>Interface - Specialized Series: TPS25821 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x2) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51888-1,296-5188 8-2,TPS25821DSSR-ND, 296-51888-6 Base Product Number: TPS25821
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 964796-TPS25821DSSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
964796-TPS25821DSSR
Integrated Circuits (ICs) - Interface - Specialized 964796-TPS25821DSSR
Win Source Part Number: 964796-TPS25821DSSR Category: Integrated Circuits (ICs)>Interface - Specialized Series: TPS25821 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x2) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51888-1,296-5188 8-2,TPS25821DSSR-ND, 296-51888-6 Base Product Number: TPS25821

Win Source Part Number: 964796-TPS25821DSSR
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: TPS25821
Package: Tape & Reel
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x2)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51888-1,296-51888-2,TPS25821DSSR-ND,296-51888-6
Base Product Number: TPS25821

Buy Now Datasheet
Specialized - TPS25821DSSR - ODG (Origin Data Global)
Shenzhen, China
Specialized
TPS25821DSSR
Specialized TPS25821DSSR
IC INTERFACE SPECIALIZED 12WSON

IC INTERFACE SPECIALIZED 12WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TPS25821DSSR
USB Interface IC TPS25821DSSR
USB Interface IC TPS2582x USB Type-C 1.5-A Source Controller and Power Switch 12-WSON -40 to 125

USB Interface IC TPS2582x USB Type-C 1.5-A Source Controller and Power Switch 12-WSON -40 to 125

Buy Now Datasheet
Specialized - TPS25821DSSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPS25821DSSR
Specialized TPS25821DSSR
USB Interface 12-WSON (3x2)

USB Interface 12-WSON (3x2)

Buy Now
Interface - Specialized - TPS25821DSSR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TPS25821DSSR
Interface - Specialized TPS25821DSSR
IC INTERFACE SPECIALIZED 12WSON

IC INTERFACE SPECIALIZED 12WSON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TPS25821DSSR
Integrated Circuits (ICs) - Interface - Specialized TPS25821DSSR
IC INTERFACE SPECIALIZED 12WSON

IC INTERFACE SPECIALIZED 12WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 964796-TPS25821DSSR TPS25821DSSR TPS25821DSSR TPS25821DSSR TPS25821DSSR TPS25821DSSR
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized USB Interface IC Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 863-1841-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers