Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX136MRSER

Description
Win Source Part Number: 1100578-TMUX136MRSER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9.5Ohm -3db Bandwidth: 6.1GHz Current - Leakage (IS(off)) (Max): 2µA Crosstalk: -37dB @ 240MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 2.3V ~ 4.8V Channel Capacitance (CS(off), CD(off)): 1.6pF, 1.6pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TMUX136MRSERTMUX136M RSER .; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47396-1,296-4739 6-2,296-47396-6 Base Product Number: TMUX136
Request a Quote Datasheet
Description
Win Source Part Number: 1100578-TMUX136MRSER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9.5Ohm -3db Bandwidth: 6.1GHz Current - Leakage (IS(off)) (Max): 2µA Crosstalk: -37dB @ 240MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 2.3V ~ 4.8V Channel Capacitance (CS(off), CD(off)): 1.6pF, 1.6pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TMUX136MRSERTMUX136M RSER .; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47396-1,296-4739 6-2,296-47396-6 Base Product Number: TMUX136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1100578-TMUX136MRSER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1100578-TMUX136MRSER
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1100578-TMUX136MRSER
Win Source Part Number: 1100578-TMUX136MRSER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9.5Ohm -3db Bandwidth: 6.1GHz Current - Leakage (IS(off)) (Max): 2µA Crosstalk: -37dB @ 240MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 2.3V ~ 4.8V Channel Capacitance (CS(off), CD(off)): 1.6pF, 1.6pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TMUX136MRSERTMUX136M RSER .; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47396-1,296-4739 6-2,296-47396-6 Base Product Number: TMUX136

Win Source Part Number: 1100578-TMUX136MRSER
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 9.5Ohm
-3db Bandwidth: 6.1GHz
Current - Leakage (IS(off)) (Max): 2µA
Crosstalk: -37dB @ 240MHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 2.3V ~ 4.8V
Channel Capacitance (CS(off), CD(off)): 1.6pF, 1.6pF
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (2.0x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TMUX136MRSERTMUX136MRSER .;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47396-1,296-47396-2,296-47396-6
Base Product Number: TMUX136

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX136MRSER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX136MRSER
Analog Switches, Multiplexers, Demultiplexers TMUX136MRSER
IC SWITCH SPDT DUAL 10UQFN

IC SWITCH SPDT DUAL 10UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX136MRSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX136MRSER
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX136MRSER
IC SWITCH SPDT X 2 9.5OHM 10UQFN

IC SWITCH SPDT X 2 9.5OHM 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1100578-TMUX136MRSER TMUX136MRSER TMUX136MRSER
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Line Interface ICs - 1897643 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers