Manufacturer: Texas Instruments
Win Source Part Number: 1114337-TS3A27518EPW
Packaging: Reel - TR
Number of Circuits: 6
Switch Circuit: SPDT
-3db Bandwidth: 240MHz
Charge Injection: 0.81pC
Crosstalk: -62dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.2 Ohm
Case / Package: 24-TSSOP
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 59ns, 60.6ns
Channel Capacitance(CS off, CD off): 13pF, 8.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
IC SWITCH SPDTX6 6.2OHM 24TSSOP
IC MUX/DEMUX HEX 1X2 24TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1114337-TS3A27518EPWR | TS3A27518EPWR | TS3A27518EPWR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EPWR | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |