Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1104DQAR

Description
Win Source Part Number: 968295-TMUX1104DQAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 4Ohm -3db Bandwidth: 155MHz Charge Injection: 1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 5ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF, 28pF Package / Case: 10-UFDFN Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1104DQARTR,2 96-TMUX1104DQARDKR,2 96-TMUX1104DQARCT Base Product Number: TMUX1104
Request a Quote Datasheet
Description
Win Source Part Number: 968295-TMUX1104DQAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 4Ohm -3db Bandwidth: 155MHz Charge Injection: 1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 5ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF, 28pF Package / Case: 10-UFDFN Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1104DQARTR,2 96-TMUX1104DQARDKR,2 96-TMUX1104DQARCT Base Product Number: TMUX1104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 968295-TMUX1104DQAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
968295-TMUX1104DQAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 968295-TMUX1104DQAR
Win Source Part Number: 968295-TMUX1104DQAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 4Ohm -3db Bandwidth: 155MHz Charge Injection: 1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 5ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF, 28pF Package / Case: 10-UFDFN Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1104DQARTR,2 96-TMUX1104DQARDKR,2 96-TMUX1104DQARCT Base Product Number: TMUX1104

Win Source Part Number: 968295-TMUX1104DQAR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 155MHz
Charge Injection: 1.5pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -45dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 130mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max): 12ns, 5ns (Typ)
Channel Capacitance (CS(off), CD(off)): 6pF, 28pF
Package / Case: 10-UFDFN
Supplier Device Package: 10-USON (2.5x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1104DQARTR,296-TMUX1104DQARDKR,296-TMUX1104DQARCT
Base Product Number: TMUX1104

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1104DQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1104DQAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1104DQAR
IC SWITCH SP4T X 1 4OHM 10USON

IC SWITCH SP4T X 1 4OHM 10USON

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1104DQAR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1104DQAR
Analog Switches, Multiplexers, Demultiplexers TMUX1104DQAR
IC SWITCH

IC SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 968295-TMUX1104DQAR TMUX1104DQAR TMUX1104DQAR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3216M-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers