Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6113RTER

Description
Win Source Part Number: 1029057-TMUX6113RTER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 160Ohm -3db Bandwidth: 800MHz Charge Injection: 0.6pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -100dB ~ -115dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 78ns, 68ns Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.4pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53264-6,296-5326 4-1,296-53264-2 Base Product Number: TMUX6113
Request a Quote Datasheet
Description
Win Source Part Number: 1029057-TMUX6113RTER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 160Ohm -3db Bandwidth: 800MHz Charge Injection: 0.6pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -100dB ~ -115dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 78ns, 68ns Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.4pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53264-6,296-5326 4-1,296-53264-2 Base Product Number: TMUX6113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1029057-TMUX6113RTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1029057-TMUX6113RTER
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1029057-TMUX6113RTER
Win Source Part Number: 1029057-TMUX6113RTER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 160Ohm -3db Bandwidth: 800MHz Charge Injection: 0.6pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -100dB ~ -115dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 78ns, 68ns Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.4pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53264-6,296-5326 4-1,296-53264-2 Base Product Number: TMUX6113

Win Source Part Number: 1029057-TMUX6113RTER
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 160Ohm
-3db Bandwidth: 800MHz
Charge Injection: 0.6pC
Current - Leakage (IS(off)) (Max): 20pA
Crosstalk: -100dB ~ -115dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2.5Ohm
Voltage - Supply, Single (V+): 10V ~ 16.5V
Voltage - Supply, Dual (V±): ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max): 78ns, 68ns
Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.4pF
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53264-6,296-53264-1,296-53264-2
Base Product Number: TMUX6113

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX6113RTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX6113RTER
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6113RTER
IC SWITCH SPST X 4 160OHM 16WQFN

IC SWITCH SPST X 4 160OHM 16WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1029057-TMUX6113RTER TMUX6113RTER
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Telecom - SI3226-E-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface - Specialized - AD8174AR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 14-SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details