Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132SYFFR TPS65132SYFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807451-TPS65132SYFFR Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807451-TPS65132SYFFR Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132SYFFR - 807451-TPS65132SYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132SYFFR
807451-TPS65132SYFFR
PMIC - PMIC - Display Drivers - TPS65132SYFFR 807451-TPS65132SYFFR
Manufacturer: Texas Instruments Win Source Part Number: 807451-TPS65132SYFFR Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 807451-TPS65132SYFFR
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Current - Supply: 540μA
Display Type: LCD, OLED
Supplier Device Package: 15-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 15-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Display Drivers - TPS65132SYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132SYFFR
Display Drivers TPS65132SYFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 807451-TPS65132SYFFR TPS65132SYFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132SYFFR Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1899548P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Display Drivers - 296-DLPC4420ZPC-ND - DigiKey
Specs
Technology Serial
Supply Voltage Other; 1.045V ~ 3.465V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers