Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1136DQAR

Description
Win Source Part Number: 1168023-TMUX1136DQAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 220MHz Charge Injection: -6pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -80dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 10-UFDFN Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1136DQARDKR, 296-TMUX1136DQARTR,2 96-TMUX1136DQARCT Base Product Number: TMUX1136
Request a Quote Datasheet
Description
Win Source Part Number: 1168023-TMUX1136DQAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 220MHz Charge Injection: -6pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -80dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 10-UFDFN Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1136DQARDKR, 296-TMUX1136DQARTR,2 96-TMUX1136DQARCT Base Product Number: TMUX1136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1168023-TMUX1136DQAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1168023-TMUX1136DQAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1168023-TMUX1136DQAR
Win Source Part Number: 1168023-TMUX1136DQAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 220MHz Charge Injection: -6pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -80dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 10-UFDFN Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1136DQARDKR, 296-TMUX1136DQARTR,2 96-TMUX1136DQARCT Base Product Number: TMUX1136

Win Source Part Number: 1168023-TMUX1136DQAR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Switch Circuit: SPDT
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 220MHz
Charge Injection: -6pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -80dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 130mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 10-UFDFN
Supplier Device Package: 10-USON (2.5x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1136DQARDKR,296-TMUX1136DQARTR,296-TMUX1136DQARCT
Base Product Number: TMUX1136

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1136DQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1136DQAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1136DQAR
IC SWITCH SPDT X 2 4OHM 10USON

IC SWITCH SPDT X 2 4OHM 10USON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1168023-TMUX1136DQAR TMUX1136DQAR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32176-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Interface - Controllers - ADM6996LAAT1 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
View Details