Texas Instruments TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family TP3057WM/NOPB

Description
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC
Request a Quote Datasheet
Description
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family - TP3057WM/NOPB - Texas Instruments
Dallas, TX, United States
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family
TP3057WM/NOPB
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family TP3057WM/NOPB
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC

TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC

Buy Now Datasheet
Interface - Interface - CODECs - TP3057WM/NOPB - 123761-TP3057WM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3057WM/NOPB
123761-TP3057WM/NOPB
Interface - Interface - CODECs - TP3057WM/NOPB 123761-TP3057WM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123761-TP3057WM/NOPB Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Number of ADCs / DACs: 1 / 2 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Alternative Parts (Cross-Reference): TP3057N; TP3057V/63SN; TP3057WM-X; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 45

Manufacturer: Texas Instruments
Win Source Part Number: 123761-TP3057WM/NOPB
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: Serial
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Alternative Parts (Cross-Reference): TP3057N; TP3057V/63SN; TP3057WM-X;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 45

Buy Now Datasheet
CODECS - TP3057WM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface Serial 16-SOIC

PCM, Filter Interface Serial 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
716-TP3057WM/NOPB
SOIC Interface Transceiver IC 716-TP3057WM/NOPB
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC Product overview: TP3057WM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057WM/NOPB can be used for catalog matching and distributor lookup.

TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC Product overview: TP3057WM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057WM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TP3057WM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface Serial 16-SOIC

PCM, Filter Interface Serial 16-SOIC

Buy Now Datasheet
IC CODEC FILTER CMOS 16SOIC

IC CODEC FILTER CMOS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TP3057WM/NOPB 123761-TP3057WM/NOPB TP3057WM/NOPB-ND 716-TP3057WM/NOPB TP3057WM/NOPB TP3057WM/NOPB
Product Name TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family Interface - Interface - CODECs - TP3057WM/NOPB CODECS SOIC Interface Transceiver IC CODECS CODECS
Device Type Codec Sensor Interface Codec Transceiver Codec PCM, Filter
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -55 C (-67 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Package Type SOIC; 16-SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PCM2906B Stereo USB CODEC with line out and S/PDIF, Bus-powered - PCM2906BDB - Texas Instruments
Specs
Technology USB
Device Type Codec
Features RoHS
View Details
7 suppliers
 - CLC034MA - Rochester Electronics
Texas Instruments
Specs
Device Type Sensor Interface
Package Type DIP; DIP16
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers