Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX154ERSWR

Description
Win Source Part Number: 970416-TMUX154ERSWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 900MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -97dB @ 1MHz Channel-to-Channel Matching (ΔRon): 350mOhm Voltage - Supply, Single (V+): 3V ~ 4.3V Switch Time (Ton, Toff) (Max): 30ns, 25ns Channel Capacitance (CS(off), CD(off)): 2pF, 7.5pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48348-2,296-4834 8-1,296-48348-6,TMUX 154ERSWR-ND Base Product Number: TMUX154
Request a Quote Datasheet
Description
Win Source Part Number: 970416-TMUX154ERSWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 900MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -97dB @ 1MHz Channel-to-Channel Matching (ΔRon): 350mOhm Voltage - Supply, Single (V+): 3V ~ 4.3V Switch Time (Ton, Toff) (Max): 30ns, 25ns Channel Capacitance (CS(off), CD(off)): 2pF, 7.5pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48348-2,296-4834 8-1,296-48348-6,TMUX 154ERSWR-ND Base Product Number: TMUX154
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 970416-TMUX154ERSWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
970416-TMUX154ERSWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 970416-TMUX154ERSWR
Win Source Part Number: 970416-TMUX154ERSWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 900MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -97dB @ 1MHz Channel-to-Channel Matching (ΔRon): 350mOhm Voltage - Supply, Single (V+): 3V ~ 4.3V Switch Time (Ton, Toff) (Max): 30ns, 25ns Channel Capacitance (CS(off), CD(off)): 2pF, 7.5pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48348-2,296-4834 8-1,296-48348-6,TMUX 154ERSWR-ND Base Product Number: TMUX154

Win Source Part Number: 970416-TMUX154ERSWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 900MHz
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -97dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 350mOhm
Voltage - Supply, Single (V+): 3V ~ 4.3V
Switch Time (Ton, Toff) (Max): 30ns, 25ns
Channel Capacitance (CS(off), CD(off)): 2pF, 7.5pF
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48348-2,296-48348-1,296-48348-6,TMUX154ERSWR-ND
Base Product Number: TMUX154

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX154ERSWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX154ERSWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX154ERSWR
IC SWITCH SPDT X 2 10OHM 10UQFN

IC SWITCH SPDT X 2 10OHM 10UQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX154ERSWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX154ERSWR
Analog Switches, Multiplexers, Demultiplexers TMUX154ERSWR
IC SWITCH SPDT DUAL 10UQFN

IC SWITCH SPDT DUAL 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 970416-TMUX154ERSWR TMUX154ERSWR TMUX154ERSWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - IP4786CZ32,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 5V; Other
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260829-SI32178-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details