Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1308QBQBRQ1

Description
Win Source Part Number: 963987-TMUX1308QBQBR Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm -3db Bandwidth: 500MHz Charge Injection: -6.5pC Current - Leakage (IS(off)) (Max): 1nA (Typ) Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 7Ohm Voltage - Supply, Single (V+): 1.62V ~ 5.5V Voltage - Supply, Dual (V±): 1.62V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 40ns Channel Capacitance (CS(off), CD(off)): 2pF, 7pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1308QBQBRQ1D KR,296-TMUX1308QBQBR Q1TR,296-TMUX1308QBQ BRQ1CT Base Product Number: TMUX1308
Request a Quote
Description
Win Source Part Number: 963987-TMUX1308QBQBR Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm -3db Bandwidth: 500MHz Charge Injection: -6.5pC Current - Leakage (IS(off)) (Max): 1nA (Typ) Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 7Ohm Voltage - Supply, Single (V+): 1.62V ~ 5.5V Voltage - Supply, Dual (V±): 1.62V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 40ns Channel Capacitance (CS(off), CD(off)): 2pF, 7pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1308QBQBRQ1D KR,296-TMUX1308QBQBR Q1TR,296-TMUX1308QBQ BRQ1CT Base Product Number: TMUX1308
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 963987-TMUX1308QBQBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
963987-TMUX1308QBQBRQ1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 963987-TMUX1308QBQBRQ1
Win Source Part Number: 963987-TMUX1308QBQBR Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm -3db Bandwidth: 500MHz Charge Injection: -6.5pC Current - Leakage (IS(off)) (Max): 1nA (Typ) Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 7Ohm Voltage - Supply, Single (V+): 1.62V ~ 5.5V Voltage - Supply, Dual (V±): 1.62V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 40ns Channel Capacitance (CS(off), CD(off)): 2pF, 7pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1308QBQBRQ1D KR,296-TMUX1308QBQBR Q1TR,296-TMUX1308QBQ BRQ1CT Base Product Number: TMUX1308

Win Source Part Number: 963987-TMUX1308QBQBRQ1
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 195Ohm
-3db Bandwidth: 500MHz
Charge Injection: -6.5pC
Current - Leakage (IS(off)) (Max): 1nA (Typ)
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 7Ohm
Voltage - Supply, Single (V+): 1.62V ~ 5.5V
Voltage - Supply, Dual (V±): 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max): 32ns, 40ns
Channel Capacitance (CS(off), CD(off)): 2pF, 7pF
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1308QBQBRQ1DKR,296-TMUX1308QBQBRQ1TR,296-TMUX1308QBQBRQ1CT
Base Product Number: TMUX1308

Buy Now
Analog Switches, Multiplexers, Demultiplexers - TMUX1308QBQBRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1308QBQBRQ1
Analog Switches, Multiplexers, Demultiplexers TMUX1308QBQBRQ1
AUTOMOTIVE, 5-V, 8:1, 1-CHANNEL

AUTOMOTIVE, 5-V, 8:1, 1-CHANNEL

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1308QBQBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1308QBQBRQ1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1308QBQBRQ1
IC MUX 8:1 195OHM 16WQFN

IC MUX 8:1 195OHM 16WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 963987-TMUX1308QBQBRQ1 TMUX1308QBQBRQ1 TMUX1308QBQBRQ1
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 716-PEB2260NV3.0 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
5 suppliers
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Hex unbuffered inverter - 74AHCU04D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers