Texas Instruments Interface - Interface - Specialized - TMDS351PAGG4 TMDS351PAGG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185228-TMDS351PAGG4 Weight: 249.10726 mg Number of Pins: 64 Categories: Interface - Specialized Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Nominal Supply Current: 200 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185228-TMDS351PAGG4 Weight: 249.10726 mg Number of Pins: 64 Categories: Interface - Specialized Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Nominal Supply Current: 200 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TMDS351PAGG4 - 1185228-TMDS351PAGG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TMDS351PAGG4
1185228-TMDS351PAGG4
Interface - Interface - Specialized - TMDS351PAGG4 1185228-TMDS351PAGG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185228-TMDS351PAGG4 Weight: 249.10726 mg Number of Pins: 64 Categories: Interface - Specialized Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Nominal Supply Current: 200 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185228-TMDS351PAGG4
Weight: 249.10726 mg
Number of Pins: 64
Categories: Interface - Specialized
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Nominal Supply Current: 200 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1185228-TMDS351PAGG4
Product Name Interface - Interface - Specialized - TMDS351PAGG4
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Power Switch ICs - 1921973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers