Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1133PWR

Description
Win Source Part Number: 1030843-TMUX1133PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 3 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 220MHz Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 180mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF, 17pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1133PWRTR,29 6-TMUX1133PWRCT,296- TMUX1133PWRDKR Base Product Number: TMUX1133
Request a Quote Datasheet
Description
Win Source Part Number: 1030843-TMUX1133PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 3 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 220MHz Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 180mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF, 17pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1133PWRTR,29 6-TMUX1133PWRCT,296- TMUX1133PWRDKR Base Product Number: TMUX1133
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1030843-TMUX1133PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1030843-TMUX1133PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1030843-TMUX1133PWR
Win Source Part Number: 1030843-TMUX1133PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 3 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 220MHz Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 180mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF, 17pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1133PWRTR,29 6-TMUX1133PWRCT,296- TMUX1133PWRDKR Base Product Number: TMUX1133

Win Source Part Number: 1030843-TMUX1133PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 220MHz
Charge Injection: -1pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -90dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 180mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ)
Channel Capacitance (CS(off), CD(off)): 6pF, 17pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1133PWRTR,296-TMUX1133PWRCT,296-TMUX1133PWRDKR
Base Product Number: TMUX1133

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1133PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1133PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1133PWR
IC SWITCH SPDT X 3 4OHM 16TSSOP

IC SWITCH SPDT X 3 4OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1133PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1133PWR
Analog Switches, Multiplexers, Demultiplexers TMUX1133PWR
IC SWITCH

IC SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1030843-TMUX1133PWR TMUX1133PWR TMUX1133PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1220347 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details