Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1134PWR

Description
Win Source Part Number: 1354839-TMUX1134PWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: TMUX1134 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPDT On-State Resistance (Max): 4Ohm Channel-to-Channel Matching (ΔRon): 180mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ) -3db Bandwidth: 220MHz Charge Injection: -1pC Channel Capacitance (CS(off), CD(off)): 6pF, 17pF Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354839-TMUX1134PWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: TMUX1134 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPDT On-State Resistance (Max): 4Ohm Channel-to-Channel Matching (ΔRon): 180mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ) -3db Bandwidth: 220MHz Charge Injection: -1pC Channel Capacitance (CS(off), CD(off)): 6pF, 17pF Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1354839-TMUX1134PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1354839-TMUX1134PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1354839-TMUX1134PWR
Win Source Part Number: 1354839-TMUX1134PWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: TMUX1134 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPDT On-State Resistance (Max): 4Ohm Channel-to-Channel Matching (ΔRon): 180mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ) -3db Bandwidth: 220MHz Charge Injection: -1pC Channel Capacitance (CS(off), CD(off)): 6pF, 17pF Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz

Win Source Part Number: 1354839-TMUX1134PWR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: TMUX1134
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 4
Switch Circuit: SPDT
On-State Resistance (Max): 4Ohm
Channel-to-Channel Matching (ΔRon): 180mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ)
-3db Bandwidth: 220MHz
Charge Injection: -1pC
Channel Capacitance (CS(off), CD(off)): 6pF, 17pF
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -90dB @ 10MHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1134PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1134PWR
Analog Switches, Multiplexers, Demultiplexers TMUX1134PWR
IC SWITCH

IC SWITCH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1134PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1134PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1134PWR
IC SWITCH SPDT X 4 4OHM 20TSSOP

IC SWITCH SPDT X 4 4OHM 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1354839-TMUX1134PWR TMUX1134PWR TMUX1134PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-87809012A - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details