Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132WRVCT TPS65132WRVCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798109-TPS65132WRVCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Interface: I2C Display Type: LCD, OLED Family Name: TPS65132 Categories: Integrated Circuits (ICs) Operating Supply Current: 540μA Manufacturer Package: 20-WQFN (4x3) Alternative Parts (Cross-Reference): MAX1620EEE-T; BU91520KV-ME2; MAX1621EEE-T; MAX1621EEE; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798109-TPS65132WRVCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Interface: I2C Display Type: LCD, OLED Family Name: TPS65132 Categories: Integrated Circuits (ICs) Operating Supply Current: 540μA Manufacturer Package: 20-WQFN (4x3) Alternative Parts (Cross-Reference): MAX1620EEE-T; BU91520KV-ME2; MAX1621EEE-T; MAX1621EEE; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132WRVCT - 798109-TPS65132WRVCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132WRVCT
798109-TPS65132WRVCT
PMIC - PMIC - Display Drivers - TPS65132WRVCT 798109-TPS65132WRVCT
Manufacturer: Texas Instruments Win Source Part Number: 798109-TPS65132WRVCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Interface: I2C Display Type: LCD, OLED Family Name: TPS65132 Categories: Integrated Circuits (ICs) Operating Supply Current: 540μA Manufacturer Package: 20-WQFN (4x3) Alternative Parts (Cross-Reference): MAX1620EEE-T; BU91520KV-ME2; MAX1621EEE-T; MAX1621EEE; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798109-TPS65132WRVCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.5 V
Interface: I2C
Display Type: LCD, OLED
Family Name: TPS65132
Categories: Integrated Circuits (ICs)
Operating Supply Current: 540μA
Manufacturer Package: 20-WQFN (4x3)
Alternative Parts (Cross-Reference): MAX1620EEE-T; BU91520KV-ME2; MAX1621EEE-T; MAX1621EEE;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - TPS65132WRVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132WRVCT
Display Drivers TPS65132WRVCT
LCD, OLED Driver 20-WQFN (3x4)

LCD, OLED Driver 20-WQFN (3x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 798109-TPS65132WRVCT TPS65132WRVCT
Product Name PMIC - PMIC - Display Drivers - TPS65132WRVCT Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1901008 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Octal buffer/line driver; 3-state - 74AHC244D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260797-SI32261-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers