Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS12A4516D

Description
Win Source Part Number: 1380134-TS12A4516D Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: TS12A4516 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST - NO On-State Resistance (Max): 20Ohm Voltage - Supply, Dual (V±): ±1V ~ 6V Switch Time (Ton, Toff) (Max): 75ns, 45ns -3db Bandwidth: 464MHz Charge Injection: -13pC Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF Current - Leakage (IS(off)) (Max): 5nA
Request a Quote Datasheet
Description
Win Source Part Number: 1380134-TS12A4516D Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: TS12A4516 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST - NO On-State Resistance (Max): 20Ohm Voltage - Supply, Dual (V±): ±1V ~ 6V Switch Time (Ton, Toff) (Max): 75ns, 45ns -3db Bandwidth: 464MHz Charge Injection: -13pC Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF Current - Leakage (IS(off)) (Max): 5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1380134-TS12A4516D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1380134-TS12A4516D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1380134-TS12A4516D
Win Source Part Number: 1380134-TS12A4516D Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: TS12A4516 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST - NO On-State Resistance (Max): 20Ohm Voltage - Supply, Dual (V±): ±1V ~ 6V Switch Time (Ton, Toff) (Max): 75ns, 45ns -3db Bandwidth: 464MHz Charge Injection: -13pC Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF Current - Leakage (IS(off)) (Max): 5nA

Win Source Part Number: 1380134-TS12A4516D
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TS12A4516
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SPST - NO
On-State Resistance (Max): 20Ohm
Voltage - Supply, Dual (V±): ±1V ~ 6V
Switch Time (Ton, Toff) (Max): 75ns, 45ns
-3db Bandwidth: 464MHz
Charge Injection: -13pC
Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF
Current - Leakage (IS(off)) (Max): 5nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4516D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS12A4516D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS12A4516D
IC SWITCH SPST-NOX1 20OHM 8SOIC

IC SWITCH SPST-NOX1 20OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1380134-TS12A4516D TS12A4516D
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 34P3216A-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details