Texas Instruments TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family TP3057N/NOPB

Description
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-PDIP
Request a Quote Datasheet
Description
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family - TP3057N/NOPB - Texas Instruments
Dallas, TX, United States
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family
TP3057N/NOPB
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family TP3057N/NOPB
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-PDIP

TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-PDIP

Buy Now Datasheet
CODECS - TP3057N/NOPB-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface Serial 16-PDIP

PCM, Filter Interface Serial 16-PDIP

Buy Now Datasheet
Interface - Interface - CODECs - TP3057N/NOPB - 136556-TP3057N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3057N/NOPB
136556-TP3057N/NOPB
Interface - Interface - CODECs - TP3057N/NOPB 136556-TP3057N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 136556-TP3057N/NOPB Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Number of ADCs / DACs: 1 / 2 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-PDIP Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 136556-TP3057N/NOPB
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: Through Hole
Data Interface: Serial
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
8-bit 5V Interface Transceiver IC
716-TP3057N/NOPB
8-bit 5V Interface Transceiver IC 716-TP3057N/NOPB
8-Bit Serial CODEC/Filter, 5V, PDIP Product overview: TP3057N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057N/NOPB can be used for catalog matching and distributor lookup.

8-Bit Serial CODEC/Filter, 5V, PDIP Product overview: TP3057N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057N/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - CODECs - TP3057N/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TP3057N/NOPB
Interface - CODECs TP3057N/NOPB
IC CODEC FILTER CMOS 16DIP

IC CODEC FILTER CMOS 16DIP

Supplier's Site Datasheet
CODECS - TP3057N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface Serial 16-PDIP

PCM, Filter Interface Serial 16-PDIP

Buy Now Datasheet
CODECS - TP3057N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface Serial 16-PDIP

PCM, Filter Interface Serial 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - CODECs - TP3057N/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
TP3057N/NOPB
Integrated Circuits (ICs) - Interface - CODECs TP3057N/NOPB
PCM CODEC, A-LAW, 1-FUNC, PDIP16

PCM CODEC, A-LAW, 1-FUNC, PDIP16

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TP3057N/NOPB TP3057N/NOPB-ND 136556-TP3057N/NOPB 716-TP3057N/NOPB TP3057N/NOPB TP3057N/NOPB TP3057N/NOPB TP3057N/NOPB
Product Name TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family CODECS Interface - Interface - CODECs - TP3057N/NOPB 8-bit 5V Interface Transceiver IC Interface - CODECs CODECS CODECS Integrated Circuits (ICs) - Interface - CODECs
Device Type Codec Codec Sensor Interface Transceiver Sensor Interface; Codec Codec Codec Sensor Interface; Codec
Technology Serial Serial
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 C (-13 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4351E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M - 1160407-CD74HCT4053M - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details