Texas Instruments TMDS461 4 to 1 HDMI Switch TMDS461PZTR

Description
4 to 1 HDMI Switch 100-TQFP 0 to 70
Request a Quote Datasheet
Description
4 to 1 HDMI Switch 100-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMDS461 4 to 1 HDMI Switch - TMDS461PZTR - Texas Instruments
Dallas, TX, United States
TMDS461 4 to 1 HDMI Switch
TMDS461PZTR
TMDS461 4 to 1 HDMI Switch TMDS461PZTR
4 to 1 HDMI Switch 100-TQFP 0 to 70

4 to 1 HDMI Switch 100-TQFP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Specialized - TMDS461PZTR - 1270725-TMDS461PZTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TMDS461PZTR
1270725-TMDS461PZTR
Interface - Interface - Specialized - TMDS461PZTR 1270725-TMDS461PZTR
Manufacturer: Texas Instruments Win Source Part Number: 1270725-TMDS461PZTR Packaging: Reel - TR Package: 100-TQFP Applications: Digital Video, Video Editing Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C Family Name: TMDS461 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): TMDS461PZT; TMDS351PAGRG4; TMDS351PAGG4; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270725-TMDS461PZTR
Packaging: Reel - TR
Package: 100-TQFP
Applications: Digital Video, Video Editing
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C
Family Name: TMDS461
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): TMDS461PZT; TMDS351PAGRG4; TMDS351PAGG4;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TMDS461PZTR
Integrated Circuits (ICs) - Interface - Specialized TMDS461PZTR
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site
Interface - Specialized - TMDS461PZTR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TMDS461PZTR
Interface - Specialized TMDS461PZTR
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site Datasheet
Specialized - TMDS461PZTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TMDS461PZTR
Specialized TMDS461PZTR
Digital Video, Video Editing Interface 100-TQFP (14x14)

Digital Video, Video Editing Interface 100-TQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TMDS461PZTR 1270725-TMDS461PZTR TMDS461PZTR TMDS461PZTR TMDS461PZTR
Product Name TMDS461 4 to 1 HDMI Switch Interface - Interface - Specialized - TMDS461PZTR Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VRA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE - 1159792-CD4097BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
2 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details