Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1511RSVR

Description
Win Source Part Number: 961562-TMUX1511RSVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4.5Ohm -3db Bandwidth: 3GHz Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Switch Time (Ton, Toff) (Max): 60µs, 4µs Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.5pF Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53443-6,296-5344 3-1,296-53443-2 Base Product Number: TMUX1511
Request a Quote Datasheet
Description
Win Source Part Number: 961562-TMUX1511RSVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4.5Ohm -3db Bandwidth: 3GHz Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Switch Time (Ton, Toff) (Max): 60µs, 4µs Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.5pF Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53443-6,296-5344 3-1,296-53443-2 Base Product Number: TMUX1511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 961562-TMUX1511RSVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
961562-TMUX1511RSVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 961562-TMUX1511RSVR
Win Source Part Number: 961562-TMUX1511RSVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4.5Ohm -3db Bandwidth: 3GHz Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Switch Time (Ton, Toff) (Max): 60µs, 4µs Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.5pF Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53443-6,296-5344 3-1,296-53443-2 Base Product Number: TMUX1511

Win Source Part Number: 961562-TMUX1511RSVR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 4.5Ohm
-3db Bandwidth: 3GHz
Charge Injection: 2pC
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 70mOhm
Switch Time (Ton, Toff) (Max): 60µs, 4µs
Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.5pF
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53443-6,296-53443-1,296-53443-2
Base Product Number: TMUX1511

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1511RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1511RSVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1511RSVR
IC SWITCH SPST X 4 4.5OHM 16UQFN

IC SWITCH SPST X 4 4.5OHM 16UQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1511RSVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1511RSVR
Analog Switches, Multiplexers, Demultiplexers TMUX1511RSVR
IC SWITCH SPST QUAD 16UQFN

IC SWITCH SPST QUAD 16UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 961562-TMUX1511RSVR TMUX1511RSVR TMUX1511RSVR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details