Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TPS66020YBGR

Description
Win Source Part Number: 978700-TPS66020YBGR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 2.85V ~ 3.6V Voltage - Supply, Dual (V±): 2.85V ~ 3.6V Number of Channels: 1 Package / Case: 28-XFBGA, DSBGA Supplier Device Package: 28-DSBGA (1.61x2.81) Temperature Range - Operating: -10°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS66020YBGRTR,2 96-TPS66020YBGRCT,29 6-TPS66020YBGRDKR Base Product Number: TPS66020
Request a Quote Datasheet
Description
Win Source Part Number: 978700-TPS66020YBGR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 2.85V ~ 3.6V Voltage - Supply, Dual (V±): 2.85V ~ 3.6V Number of Channels: 1 Package / Case: 28-XFBGA, DSBGA Supplier Device Package: 28-DSBGA (1.61x2.81) Temperature Range - Operating: -10°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS66020YBGRTR,2 96-TPS66020YBGRCT,29 6-TPS66020YBGRDKR Base Product Number: TPS66020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 978700-TPS66020YBGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
978700-TPS66020YBGR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 978700-TPS66020YBGR
Win Source Part Number: 978700-TPS66020YBGR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 2.85V ~ 3.6V Voltage - Supply, Dual (V±): 2.85V ~ 3.6V Number of Channels: 1 Package / Case: 28-XFBGA, DSBGA Supplier Device Package: 28-DSBGA (1.61x2.81) Temperature Range - Operating: -10°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS66020YBGRTR,2 96-TPS66020YBGRCT,29 6-TPS66020YBGRDKR Base Product Number: TPS66020

Win Source Part Number: 978700-TPS66020YBGR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 2.85V ~ 3.6V
Voltage - Supply, Dual (V±): 2.85V ~ 3.6V
Number of Channels: 1
Package / Case: 28-XFBGA, DSBGA
Supplier Device Package: 28-DSBGA (1.61x2.81)
Temperature Range - Operating: -10°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS66020YBGRTR,296-TPS66020YBGRCT,296-TPS66020YBGRDKR
Base Product Number: TPS66020

Buy Now Datasheet
Analog Switches - Special Purpose - TPS66020YBGR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TPS66020YBGR
Analog Switches - Special Purpose TPS66020YBGR
SOURCE AND SINK POWER MULTIPEXER

SOURCE AND SINK POWER MULTIPEXER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TPS66020YBGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TPS66020YBGR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TPS66020YBGR
SOURCE AND SINK POWER MULTIPEXER

SOURCE AND SINK POWER MULTIPEXER

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 978700-TPS66020YBGR TPS66020YBGR TPS66020YBGR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907330P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers
Octal bus transceiver; 3-state - 74AHC245BQ/GX - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Modems - ICs and Modules - SI3016-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers