Texas Instruments TMDS442 4-to-2 DVI/HDMI Switch TMDS442PNPR

Description
4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70
Request a Quote Datasheet
Description
4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMDS442 4-to-2 DVI/HDMI Switch - TMDS442PNPR - Texas Instruments
Dallas, TX, United States
TMDS442 4-to-2 DVI/HDMI Switch
TMDS442PNPR
TMDS442 4-to-2 DVI/HDMI Switch TMDS442PNPR
4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70

4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Specialized - TMDS442PNPR - 033207-TMDS442PNPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TMDS442PNPR
033207-TMDS442PNPR
Interface - Interface - Specialized - TMDS442PNPR 033207-TMDS442PNPR
Manufacturer: Texas Instruments Win Source Part Number: 033207-TMDS442PNPR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033207-TMDS442PNPR
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - TMDS442PNPR - ODG (Origin Data Global)
Shenzhen, China
Specialized
TMDS442PNPR
Specialized TMDS442PNPR
IC INTFACE SPECIALIZED 128HTQFP

IC INTFACE SPECIALIZED 128HTQFP

Supplier's Site Datasheet
Specialized - TMDS442PNPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TMDS442PNPR
Specialized TMDS442PNPR
4:2 or 2:1 Switchable DVI/HDMI Receiver Interface 128-HTQFP (14x14)

4:2 or 2:1 Switchable DVI/HDMI Receiver Interface 128-HTQFP (14x14)

Buy Now
Interface - Specialized - TMDS442PNPR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TMDS442PNPR
Interface - Specialized TMDS442PNPR
IC INTFACE SPECIALIZED 128HTQFP

IC INTFACE SPECIALIZED 128HTQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TMDS442PNPR
Integrated Circuits (ICs) - Interface - Specialized TMDS442PNPR
IC INTFACE SPECIALIZED 128HTQFP

IC INTFACE SPECIALIZED 128HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TMDS442PNPR 033207-TMDS442PNPR TMDS442PNPR TMDS442PNPR TMDS442PNPR TMDS442PNPR
Product Name TMDS442 4-to-2 DVI/HDMI Switch Interface - Interface - Specialized - TMDS442PNPR Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type HTQFP QFP; TQFP; 128-HTQFP (14x14) QFP; 128-TQFP Exposed Pad QFP; TQFP; 128-TQFP Exposed Pad QFP; 128-TQFP Exposed Pad QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details