Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515DBVR TS12A4515DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274161-TS12A4515DBV R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NC -3db Bandwidth: 520MHz Charge Injection: -11.5pC Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF Family Name: TS12A4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4515CUK-TR; MAX4515CUK+T; MAX4515CUK+; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274161-TS12A4515DBV R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NC -3db Bandwidth: 520MHz Charge Injection: -11.5pC Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF Family Name: TS12A4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4515CUK-TR; MAX4515CUK+T; MAX4515CUK+; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515DBVR - 1274161-TS12A4515DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515DBVR
1274161-TS12A4515DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515DBVR 1274161-TS12A4515DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1274161-TS12A4515DBV R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NC -3db Bandwidth: 520MHz Charge Injection: -11.5pC Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF Family Name: TS12A4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4515CUK-TR; MAX4515CUK+T; MAX4515CUK+; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1274161-TS12A4515DBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPST - NC
-3db Bandwidth: 520MHz
Charge Injection: -11.5pC
Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF
Family Name: TS12A4515
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 45ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4515CUK-TR; MAX4515CUK+T; MAX4515CUK+;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS12A4515DBVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS12A4515DBVR
IC SWITCH SPST-NCX1 10OHM SOT23

IC SWITCH SPST-NCX1 10OHM SOT23

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TS12A4515DBVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS12A4515DBVR
Analog Switches, Multiplexers, Demultiplexers TS12A4515DBVR
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1274161-TS12A4515DBVR TS12A4515DBVR TS12A4515DBVR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515DBVR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V Other; 2.7V ~ 12V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Cable Transceivers - 1899897P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details